The TPS549B22RVFR is a state-of-the-art voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is part of the TPS549B22 series and is tailored for applications requiring efficient voltage conversion and exceptional power management.
Key Features
- High Efficiency: The TPS549B22RVFR offers an outstanding efficiency rate, which minimizes power loss and heat generation, making it ideal for energy-sensitive applications.
- Compact Footprint: With its small form factor, this IC is perfect for space-constrained designs, providing powerful performance without taking up significant board space.
- Adjustable Output Voltage: Users can program the output voltage to meet the specific needs of their application, ensuring versatility across various platforms.
- Integrated MOSFETs: The inclusion of built-in MOSFETs simplifies design and reduces external component count, which can help to accelerate the development process and increase system reliability.
- Thermal Protection: The device features thermal shutdown protection that safeguards the IC from damage due to excessive temperatures.
- PMBus Interface: For advanced power management, the TPS549B22RVFR is equipped with a PMBus interface, allowing for digital communication and control.
Applications
The TPS549B22RVFR is suitable for a wide range of applications, particularly where high efficiency and compact size are critical. Common applications include:
- Networking equipment such as switches and routers
- Servers and data storage systems
- Telecommunications infrastructure
- Industrial systems
- Computing platforms
Technical Specifications
The TPS549B22RVFR operates over a wide input voltage range and provides a continuous output current. Its technical specifications make it a robust choice for demanding environments:
- Input Voltage Range: 2.95V to 18V
- Output Voltage Range: Programmable via PMBus
- Continuous Output Current: Up to 20A
- Switching Frequency: Adjustable up to 1MHz
- Package: 40-VFQFN Exposed Pad
With its comprehensive set of features, the TPS549B22RVFR is a reliable and versatile solution for power regulation requirements across various applications.