EN
  • EN
  • DE

TPS54A20RNJR

Part No TPS54A20RNJR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 14V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 2V
Current - Output 10A
Frequency - Switching Selectable
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-VFQFN
Supplier Device Package 20-VQFN-HR (4x3.5)
Base Product Number TPS54A20
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS54A20RNJR-ND,296-44733-1,296-44733-2,296-44733-6
Standard Package 3,000
Win Source Part Number 1317717-TPS54A20RNJR
Ultra Librarian 3D Model Ultra Librarian TPS54A20RNJR CAD Model

Description

The TPS54A20RNJR is a state-of-the-art, synchronous buck converter integrated circuit produced by Texas Instruments. Designed for high-performance applications, this power management component is engineered to deliver efficient, reliable power conversion in a compact package.

Key Features:

  • SWIFT™ Converter Technology: Utilizes TI's innovative SWIFT™ switching technology to provide fast transient response and high efficiency at light loads.
  • High Efficiency: Offers up to 10A of continuous output current with exceptional efficiency, minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is programmable, allowing for a wide range of voltage settings to accommodate various applications.
  • Integrated MOSFETs: Features high- and low-side MOSFETs to reduce external component count and simplify design.
  • Small Footprint: Available in a compact 3.5mm x 5.5mm QFN package, making it ideal for space-constrained applications.
  • Thermal Management: Designed with excellent thermal performance in mind, ensuring reliability even under high-load conditions.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Enterprise Computing
  • Storage Systems
  • Industrial Applications

The TPS54A20RNJR is a versatile power solution that meets the rigorous demands of modern electronic systems. With its advanced control features, such as power good, enable pin, and soft start, this buck converter provides smooth and stable power-up sequencing. Its support for synchronization to an external clock further enhances performance by reducing system noise and allowing for multi-phase operation.

For engineers and designers looking for a high-performance, reliable power management solution, the TPS54A20RNJR from Texas Instruments represents a blend of cutting-edge technology and practical design considerations, ensuring efficient power delivery for a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7813 $52.9382
33+ $3.1026 $102.3858
50+ $3.0057 $150.2850
69+ $2.9087 $200.7003
89+ $2.8118 $250.2502
120+ $2.5209 $302.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess