EN
  • EN
  • DE

TPS560200QDGKTQ1

Part No TPS560200QDGKTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 8VSSOP / Conv DC-DC 4.5V to 17V Synchronous Step Down Single-Out 0.8V to 6.5V 0.5A Automotive 8-Pin VSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT, Eco-Mode
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 17V
Output Voltage 0.8V
Output Voltage MAX 6.5V
Output Current 500mA
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 798004-TPS560200QDGKTQ1
Popularity Medium
Supply and Demand Status Balance
Family Name TPS560200QDGKTQ1
Introduction Date August 11, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS560200QDGKTQ1 CAD Model

Description

The TPS560200QDGKTQ1 from Texas Instruments is a highly efficient, small size, monolithic synchronous buck converter that is designed to deliver a fixed output voltage with a maximum output current of 0.5A. This integrated circuit is part of the automotive-qualified product line that is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power supply solutions in automotive applications.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 17V, making it suitable for a variety of automotive battery configurations and able to withstand load dump scenarios.
  • Fixed Output Voltage: It provides a stable and fixed output voltage that ensures reliable operation of the connected electronic components.
  • High Efficiency: The TPS560200QDGKTQ1 features an advanced MOSFET switch design which enables high efficiency across a wide range of loads, reducing power loss and heat generation.
  • Frequency Synchronization: It includes a frequency synchronization feature that allows multiple devices to operate at the same switching frequency, minimizing electromagnetic interference (EMI) in sensitive automotive environments.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperatures and current overloads.
  • Small Package Size: The device comes in a compact 8-pin VSSOP (DGK) package, which is optimized for space-constrained applications.
  • Automotive Grade: As a Q1 device, it meets the AEC-Q100 Grade 1 standard, ensuring high reliability and performance under extreme automotive operating conditions.

Applications:

The TPS560200QDGKTQ1 is versatile and can be used in various automotive applications, including infotainment systems, navigation, Advanced Driver Assistance Systems (ADAS), body control modules, and other automotive-related power systems that require a stable and efficient power supply.

With its robust feature set and automotive qualification, the TPS560200QDGKTQ1 from Texas Instruments represents a reliable and efficient solution for automotive power management challenges.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8659 $55.9770
70+ $1.5310 $107.1700
105+ $1.4832 $155.7360
140+ $1.4353 $200.9420
185+ $1.3875 $256.6875
245+ $1.2440 $304.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess