EN
  • EN
  • DE

TPS56100PWP

Part No TPS56100PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DSP PWR SUPPLY CONT 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Controller, C6x, C54x DSP
Voltage - Input 4.5 V to 6 V
Number of Outputs 1
Output Voltage 1.3 V to 2.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 055653-TPS56100PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS56100PWP CAD Model

Description

The TPS56100PWP is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This IC is a part of Texas Instruments' extensive line of power management solutions and is specifically engineered to deliver efficient, reliable performance for a wide range of applications.

Key Features

  • High Efficiency: The TPS56100PWP boasts a high level of efficiency, which is crucial for maintaining thermal performance and prolonging the life of the product it powers.
  • Adjustable Output Voltage: This versatile IC offers an adjustable output voltage feature, allowing designers to tailor the power supply to their specific requirements.
  • Integrated MOSFETs: With integrated MOSFETs, the TPS56100PWP reduces the need for external components, simplifying design and saving board space.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Overcurrent Protection: The IC includes overcurrent protection, which safeguards the device and the system it powers from excessive current that could cause harm.

Applications

The TPS56100PWP is a versatile component that can be used in various applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Servers and data storage systems
  • Industrial control systems
  • Portable electronics that require efficient power management

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS56100PWP is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term reliability and performance.

Package Information

The TPS56100PWP comes in a thermally enhanced 20-pin HTSSOP PowerPAD™ package, which is designed for efficient thermal dissipation and minimal footprint on the PCB.

For engineers and designers looking for a robust power management solution, the TPS56100PWP from Texas Instruments offers the features and reliability needed to power the next generation of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess