EN
  • EN
  • DE

TPS5618PWP

Part No TPS5618PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK REG CNTRLR 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Controller, DSP
Voltage - Input 11.4 V to 13 V
Number of Outputs 1
Output Voltage 1.8V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 055654-TPS5618PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5618PWP CAD Model

Description

The TPS5618PWP is a high-performance integrated circuit (IC) developed by Texas Instruments, designed to cater to the demanding needs of modern electronic applications. This precision power management device is part of TI’s extensive range of power supply control products, renowned for their reliability and efficiency.

Key Features

  • Voltage Regulation: The TPS5618PWP offers accurate voltage regulation, ensuring stable operation for sensitive electronic components.
  • Power Efficiency: With advanced power efficiency features, this IC helps to reduce energy consumption, making it suitable for eco-friendly and battery-powered devices.
  • Thermal Management: It includes thermal protection mechanisms to prevent overheating, promoting longevity and consistent performance.
  • Package Type: This IC is available in a 20-pin HTSSOP (PWP) package, providing a compact solution for space-constrained applications.

Applications

The TPS5618PWP is versatile and can be used in a variety of applications, including:

  • Power supplies for digital signal processors (DSPs)
  • Field-programmable gate array (FPGA) power supplies
  • Microprocessor and microcontroller power management
  • Telecommunications equipment
  • Industrial control systems

Technical Specifications

Below are some of the key technical specifications of the TPS5618PWP:

  • Adjustable output voltage range
  • High efficiency and low standby current
  • Under-voltage lockout protection
  • Over-temperature protection
  • Soft-start feature to minimize inrush current

Designed with precision and built with quality, the TPS5618PWP from Texas Instruments stands out as a robust solution for sophisticated power management challenges. With its blend of performance, efficiency, and protection features, it is an excellent choice for engineers looking to optimize their power systems in various applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess