EN
  • EN
  • DE

TPS562200DDCR

Part No TPS562200DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 7V
Output Current 2A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 034183-TPS562200DDCR
Family Name TPS562200
Introduction Date January 23, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS562200DDCR CAD Model

Description

Overview of Texas Instruments TPS562200DDCR

The Texas Instruments TPS562200DDCR is a highly efficient, synchronous step-down DC-DC converter designed for a variety of applications. This compact, integrated circuit is capable of delivering up to 2 A of continuous output current and operates over a wide input voltage range from 4.5 V to 17 V, making it an excellent choice for powering core voltages of processors and microcontrollers, as well as for general-purpose point-of-load (POL) applications.

Key Features

  • High Efficiency: The TPS562200DDCR utilizes an adaptive on-time D-CAP2™ control mode to provide a fast transient response and supports high step-down ratio conversions, which contributes to its high efficiency over a wide load range.
  • Wide Input Voltage Range: With an operational range of 4.5 V to 17 V, it can accommodate a variety of supply voltages, making it versatile for use in different system configurations.
  • Output Current Capability: It can deliver up to 2 A of continuous output current, suitable for a range of medium-power applications.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200 kHz to 2.2 MHz through an external resistor, which allows optimization between efficiency and external component size.
  • Thermal and Overcurrent Protection: The device includes overcurrent protection and thermal shutdown to enhance system safety and reliability.

Applications

The TPS562200DDCR is ideal for use in a variety of electronic systems, including:

  • Consumer Electronics
  • Set-Top Boxes
  • Networking and Telecommunication Equipment
  • Point-of-Load Applications
  • Computing and Storage Systems

Package and Availability

The TPS562200DDCR comes in a compact 6-pin SOT-23 package, which is highly suitable for space-constrained applications. Its small footprint and low external component count make it an excellent choice for compact and efficient power management solutions. Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and evaluation modules, to assist with the integration of the TPS562200DDCR into your design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to €65.9653
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €0.9100
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €0.8866
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to €13.6150
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to €2.0302
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to €9.3615
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to €11.8737
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ €0.3532 €45.9175
315+ €0.2897 €91.2710
485+ €0.2808 €136.1754
670+ €0.2717 €182.0444
865+ €0.2626 €227.1853
1,160+ €0.2354 €273.1151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,070 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess