EN
  • EN
  • DE

TPS562212DRLR

Part No TPS562212DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 7V
Current - Output 2A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-583
Supplier Device Package SOT-583
Base Product Number TPS562212
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356648-TPS562212DRLR
Ultra Librarian 3D Model Ultra Librarian TPS562212DRLR CAD Model

Description

Product Overview: TPS562212DRLR

The TPS562212DRLR is a high-performance, adaptive on-time D-CAP2 mode synchronous step-down converter from the renowned manufacturer Texas Instruments. This advanced power solution is designed to provide efficient, reliable voltage regulation for a variety of applications, including consumer electronics, networking, peripherals, and industrial systems.

Key Features

  • Input Voltage Range: The TPS562212DRLR operates with an input voltage range of 4.5V to 17V, making it versatile for various power supply scenarios.
  • Output Voltage: It provides an adjustable output voltage that can be configured from as low as 0.76V up to 80% of the input voltage, accommodating a wide range of power requirements.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the device ensures high efficiency at light loads with a pulse skipping Eco-mode™, which reduces the quiescent current and maintains high efficiency over the entire load range.
  • Output Current: The converter supports continuous output current up to 2A, suitable for powering medium-load applications.
  • Thermal Performance: Housed in a small 6-pin SOT (DRL) package, the TPS562212DRLR features excellent thermal performance, ensuring stability and reliability across its operating temperature range.
  • Protection Features: The device includes a suite of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The TPS562212DRLR is suitable for a wide range of applications, including but not limited to:

  • Point of Load (POL) Power Supplies
  • Consumer Electronics such as TVs and Set-top Boxes
  • Networking and Telecommunication Equipment
  • Industrial and Automotive Electronics

Conclusion

With its adaptive on-time control architecture, the TPS562212DRLR from Texas Instruments provides a compact, efficient, and versatile power management solution that meets the demands of modern electronic devices. Its comprehensive protection features and robust design make it an ideal choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7605 $53.2350
165+ $0.6240 $102.9600
250+ $0.6045 $151.1250
345+ $0.5850 $201.8250
445+ $0.5655 $251.6475
595+ $0.5070 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess