EN
  • EN
  • DE

TPS563212DRLR

Part No TPS563212DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.2-V TO 18-V, 3-A, 1.2-MHZ, SYN  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 7V
Current - Output 3A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-583
Supplier Device Package SOT-583
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS563212DRLRCT,296-TPS563212DRLRTR,296-TPS563212DRLRDKR
Standard Package 4,000
Win Source Part Number 1127177-TPS563212DRLR
Ultra Librarian 3D Model Ultra Librarian TPS563212DRLR CAD Model

Description

Overview of Texas Instruments TPS563212DRLR

The TPS563212DRLR is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from Texas Instruments (TI). This advanced power management integrated circuit (IC) is designed to deliver a continuous 3-A output current over a wide input voltage range of 4.5 V to 17 V. Its compact size and high efficiency make it an ideal choice for a variety of applications, including consumer electronics, networking, industrial, and point-of-load systems.

Key Features

  • High Efficiency: The TPS563212DRLR provides an efficient power conversion with its adaptive on-time D-CAP2 control mode, which enables the device to maintain stability while providing a fast transient response without the need for external compensation.
  • Wide Input Voltage Range: With an operational range of 4.5 V to 17 V, this converter supports a variety of power sources, including multi-cell batteries and regulated 12 V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.76 V to 7 V, which allows for flexibility across different applications and ensures compatibility with a range of low-voltage components.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs enhance efficiency and reduce external component count, contributing to a smaller overall solution size.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat conditions, ensuring reliable operation and longevity.

Applications

  • Consumer Electronics
  • Networking Equipment
  • Industrial and Automation Systems
  • Point-of-Load Applications

Package and Reliability

The TPS563212DRLR comes in a small 6-pin SOT (DRL) package, which is ideal for space-constrained applications. TI's commitment to quality ensures that this buck converter meets the rigorous standards for performance and reliability that users have come to expect from Texas Instruments products.

Design Support

Designers can take advantage of Texas Instruments' extensive support resources, including application notes, reference designs, and the TI E2E™ support forums, to streamline the design process and address any technical challenges that may arise when integrating the TPS563212DRLR into their projects.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5745 $51.7050
215+ $0.4714 $101.3510
330+ $0.4567 $150.7110
455+ $0.4420 $201.1100
590+ $0.4272 $252.0480
785+ $0.3830 $300.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess