EN
  • EN
  • DE

TPS565208DDCR

Part No TPS565208DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series D-CAP2™, Eco-Mode™
Package Reel - TR
Family Name TPS565208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48755-6, 296-48755-1, 296-48755-2, TPS565208DDCR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851386-TPS565208DDCR
Ultra Librarian 3D Model Ultra Librarian TPS565208DDCR CAD Model

Description

Product Overview: TPS565208DDCR by Texas Instruments

The TPS565208DDCR is a state-of-the-art, highly efficient, synchronous step-down DC-DC converter designed and manufactured by Texas Instruments (TI). This converter is part of TI's extensive portfolio of voltage regulators, providing power management solutions for a wide range of applications. The TPS565208DDCR is specifically engineered to deliver a high performance, compact, and cost-effective solution for systems requiring a lower power rail from a higher voltage bus.

Key Features

  • Input Voltage Range: The TPS565208DDCR operates over a wide input voltage range from 4.5 V to 17 V, making it versatile for various applications, including industrial, automotive, and consumer electronics.
  • Output Voltage: The device provides an adjustable output voltage as low as 0.6 V, with the capability to supply up to 5 A of continuous output current. This feature allows designers to use the same part for multiple designs, reducing inventory and simplifying the supply chain.
  • Efficiency: With its synchronous step-down topology, the TPS565208DDCR achieves high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Thermal Management: The converter integrates a thermal shutdown feature, which protects the device and the overall system from overheating by shutting down the operation if the internal temperature exceeds a preset threshold.
  • Package: The TPS565208DDCR comes in a small 6-pin SOT (DDC) package, which is ideal for space-constrained applications.

Applications

The flexibility and high efficiency of the TPS565208DDCR make it suitable for a broad range of applications, including set-top boxes, networking equipment, FPGA and DSP power supplies, and consumer electronics that require efficient power conversion. Its small footprint and ease of use also make it an excellent choice for portable devices where space and power efficiency are critical.

Design Support

Texas Instruments provides comprehensive design support for the TPS565208DDCR, including online simulation tools, reference designs, and technical documentation to assist engineers in integrating the device into their projects seamlessly. With TI's support, designers can accelerate their product development cycles and bring efficient, reliable power solutions to market faster.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280,920 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess