EN
  • EN
  • DE

TPS60241DGKT

Part No TPS60241DGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 25MA 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 25mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1112150-TPS60241DGKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Metering
Ultra Librarian 3D Model Ultra Librarian TPS60241DGKT CAD Model

Description

Product Overview: TPS60241DGKT

The TPS60241DGKT is a highly efficient, charge pump-based, constant-current LED driver designed and manufactured by Texas Instruments. This device is specifically engineered to provide a stable power supply for white LEDs, which are commonly used in portable devices such as smartphones, digital cameras, and handheld gaming consoles.

Key Features

  • Input Voltage Range: The TPS60241DGKT operates on an input voltage range of 2.7V to 5.5V, making it versatile for use in various battery-powered applications.
  • Adjustable Output Current: The output current can be set from 20 mA to 200 mA via an external resistor, allowing for brightness control of the connected LEDs.
  • High Efficiency: With a 1x/1.5x fractional charge pump, the device ensures high efficiency across the full range of input voltages.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under various conditions.

Applications

The TPS60241DGKT is well-suited for driving white LEDs in portable applications, where consistent and efficient lighting is essential. It is ideal for:

  • Backlighting for LCD displays in portable devices
  • Photo flash in digital cameras and mobile phones
  • General LED lighting applications

Package and Availability

The device is offered in an 8-pin MSOP (DGK) package with a thermal pad, which aids in heat dissipation during operation. The compact form factor of the TPS60241DGKT makes it an excellent choice for space-constrained applications. The device is available for purchase through Texas Instruments and authorized distributors.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS60241DGKT is built to meet the high standards of performance and durability that customers expect from a leading semiconductor company.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3492 $53.9680
95+ $1.1071 $105.1745
140+ $1.0725 $150.1500
195+ $1.0379 $202.3905
250+ $1.0033 $250.8250
335+ $0.8995 $301.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,989 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess