EN
  • EN
  • DE

TPS60251RTWT

Part No TPS60251RTWT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description HIGH EFFICIENCY CHARGE PUMP FOR 7 WLEDs WITH I2C INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 3V
Voltage Supply MAX 6V
Voltage - Output 6.5V
Output Current per Channel 230mA
Frequency 750kHz
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1272711-TPS60251RTWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name TPS60251
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS60251RTWT CAD Model

Description

The TPS60251RTWT is a versatile and efficient charge pump-based LED driver designed by Texas Instruments. This component is engineered to provide a high-quality solution for powering white LEDs used in backlighting mobile device displays, such as those found in smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Output Channels: The TPS60251RTWT comes with four matched 30-mA current sinks, making it ideal for driving multiple LEDs with consistent brightness and color.
  • High Efficiency: With an efficiency rating of up to 90%, this LED driver ensures minimal power loss and optimal battery usage in your device.
  • Flexible Power Input: It operates with an input voltage range from 2.7V to 5.5V, accommodating a wide array of power sources and battery chemistries.
  • 1x/1.5x Mode Charge Pump: The charge pump can operate in either 1x or 1.5x mode, adapting to the needs of the LED load to maintain consistent illumination.
  • Gradual Dimming Control: The TPS60251RTWT features a built-in gradual dimming control, allowing for smooth transitions in brightness to enhance user experience.
  • Thermal Shutdown Protection: Safety is a key consideration, and this device includes thermal shutdown protection to prevent damage from overheating.
  • Small Footprint: The device is available in a compact, 16-pin WQFN package, making it suitable for space-constrained applications.

Applications

The TPS60251RTWT is primarily used in the backlighting of LCD displays. Its precision and efficiency make it an excellent choice for portable devices where battery life and display quality are of utmost importance. Its reliability and performance also make it a suitable driver for general LED lighting applications where multiple LEDs require consistent current regulation.

Conclusion

In summary, the TPS60251RTWT by Texas Instruments is a high-performance, efficient, and versatile LED driver that meets the stringent requirements of modern portable electronics. Its multi-channel output, high efficiency, and small package size make it an ideal choice for designers looking to enhance the visual performance of their devices while maintaining power efficiency.

You May Also Be Interested in

Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess