EN
  • EN
  • DE

TPS61000DGSRG4

Part No TPS61000DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE- AND DUAL-CELL BOOST CONVERTER WITH START-UP INTO FULL LOAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272728-TPS61000DGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61000DGSRG4 CAD Model

Description

Product Overview: TPS61000DGSRG4 from Texas Instruments

The TPS61000DGSRG4 is a high-performance, adjustable, switched-mode boost converter integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). This versatile IC is designed to provide a flexible solution for products needing a higher voltage from a lower voltage power source, making it ideal for battery-powered applications where extended run time is necessary.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.8V to a maximum of 3.3V, which can be set by external resistors.
  • High Efficiency: With a typical efficiency of up to 96%, the IC ensures minimal power loss during voltage conversion, making it suitable for power-sensitive applications.
  • Load Disconnect: The TPS61000DGSRG4 includes a load disconnect feature that isolates the load from the power source when the device is disabled, helping to conserve power.
  • Low Input Voltage: It operates from an input voltage as low as 0.9V, compatible with single-cell batteries, and can maintain regulated output voltage even when the battery voltage drops below the output voltage.
  • Power-Save Mode: The IC incorporates a power-save mode for improved efficiency at light loads, which is crucial for prolonging battery life.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system under high-temperature conditions.

Applications

The TPS61000DGSRG4 is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Handheld devices
  • Wireless communication devices
  • Power banks
  • Energy harvesting

Quality and Reliability

As with all Texas Instruments products, the TPS61000DGSRG4 is designed to meet high standards of quality and reliability. It is available in a compact MSOP-10 package, which is suitable for space-constrained applications. The device's performance is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring its reliability across various environments and applications.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €2.3183
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €0.9100
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to €0.8866
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to €6.4989
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to €11.8737
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to €17.1511
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to €16.6538
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to €4.4917

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess