EN
  • EN
  • DE

TPS61010DGSRG4

Part No TPS61010DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 1.07A SYNC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 3.3V
Output Current 1.07A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 055666-TPS61010DGSRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61010DGSRG4 CAD Model

Description

Product Overview: TPS61010DGSRG4 from Texas Instruments

The TPS61010DGSRG4 is a high-performance, adjustable, switched-mode boost converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide a compact and efficient voltage boost solution for battery-powered and low-power applications.

With its wide input voltage range of 0.9V to 6.5V, the TPS61010DGSRG4 is capable of supporting a variety of power sources, including single-cell AA or AAA batteries, and lithium-ion cells. This makes it an ideal choice for portable electronic devices where extending battery life is crucial.

The device features a fixed frequency synchronous PWM controller that drives two N-channel MOSFET switches, enabling it to deliver a high-efficiency power conversion with reduced quiescent current. The TPS61010DGSRG4 can provide output voltages up to 17V, which can be adjusted via an external resistor divider, catering to the needs of various applications such as LCD bias supplies, wireless modems, and handheld devices.

The TPS61010DGSRG4 also incorporates a range of protective features to ensure the longevity and reliability of end applications. These include thermal shutdown, over-temperature protection, and under-voltage lockout (UVLO), all of which contribute to the safe operation of the device under abnormal conditions.

Available in a compact 10-pin MSOP PowerPAD™ package, the TPS61010DGSRG4 offers a space-saving solution for design engineers looking to minimize the footprint of their power supply designs. Additionally, the PowerPAD™ package enhances thermal performance, allowing for higher current output capabilities.

Key features of the TPS61010DGSRG4 include:

  • Adjustable output voltage up to 17V
  • High efficiency with up to 96% power conversion
  • Low quiescent current for extended battery life
  • Fixed frequency operation at 600 kHz
  • Integrated synchronous rectification for improved efficiency
  • Thermal protection and UVLO for device safety
  • Compact 10-pin MSOP PowerPAD™ package

This versatile boost converter is suitable for a wide range of applications, from personal electronics to medical devices, where a reliable and efficient voltage increase is required. The TPS61010DGSRG4 is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess