EN
  • EN
  • DE

TPS61012DGS

Part No TPS61012DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 1.8V 0.54A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 1.8V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 540mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 034222-TPS61012DGS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61012DGS CAD Model

Description

Product Overview: TPS61012DGS by Texas Instruments

The TPS61012DGS is a high-performance, adjustable, and fixed-frequency step-up DC-DC converter integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's extensive power management portfolio and is ideally suited for battery-powered applications where space is at a premium and efficient power conversion is essential.

Key Features

  • Output Voltage Range: The TPS61012DGS provides an adjustable output voltage range from 1.8V to 3.3V, which is suitable for powering a wide variety of low-power devices and systems.
  • High Efficiency: With a typical power efficiency of up to 96%, this converter ensures minimal energy loss during the voltage step-up process, making it an excellent choice for battery-operated equipment.
  • Switching Frequency: The device operates at a fixed 600 kHz switching frequency, which allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and cost of the power supply design.
  • Load Capability: It can deliver up to 600 mA of continuous load current, which caters to a broad range of applications including portable media players, GPS devices, and other handheld electronics.

Advanced Protection Features

  • Thermal Shutdown: The TPS61012DGS incorporates thermal shutdown protection to prevent damage from overheating, enhancing the reliability of the end product.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from excessive current draw that could otherwise lead to circuit damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within its specified range, protecting the circuitry from low-voltage conditions.

Package and Availability

The TPS61012DGS is available in a compact VSSOP-10 (DGS) package, making it an ideal choice for space-constrained applications. Its small size and low profile are well-suited for portable electronics where efficiency and board space are critical considerations.

Applications

This versatile step-up converter is designed for a range of applications, including but not limited to, handheld devices, wireless peripherals, and single-cell Li-Ion or NiMH/NiCd powered equipment. Its ability to maintain a stable output voltage despite varying input conditions makes it particularly useful in applications that experience fluctuating power levels.

For designers and engineers seeking a reliable and efficient power solution, the TPS61012DGS from Texas Instruments offers a compelling combination of performance, protection features, and compact size.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,354 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess