EN
  • EN
  • DE

TPS61029DRCR

Part No TPS61029DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.9V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.5V 1.5A 10-Pin VSON EP T/R / IC REG BOOST ADJ 1.8A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Output Current 1.8A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034230-TPS61029DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS61029
Introduction Date June 10, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61029DRCR CAD Model

Description

Overview of Texas Instruments TPS61029DRCR

The TPS61029DRCR is a highly integrated power management IC from Texas Instruments, designed to provide an efficient and compact power solution for battery-powered and low-power applications. This versatile device is a synchronous boost converter with a fixed frequency pulse-width modulation (PWM) controller that can provide a stable and efficient voltage supply.

Key Features

  • Adjustable Output Voltage: The TPS61029DRCR offers an adjustable output voltage range from 1.8V to 5.5V, which can be set by external resistors. This makes it suitable for powering a variety of devices that require different voltage levels.
  • High Efficiency: With a typical efficiency of up to 96%, this boost converter ensures minimal power loss during voltage conversion, which is crucial for extending battery life in portable devices.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier helps to reduce the external component count and also contributes to the high efficiency of the device.
  • Power Save Mode: To further enhance battery life, the TPS61029DRCR features a power save mode that reduces quiescent current during light load conditions.
  • Low Input Voltage Operation: It is capable of operating from an input voltage as low as 0.9V, making it ideal for single-cell battery applications, including those using alkaline or NiMH cells.

Applications

The versatility of the TPS61029DRCR makes it a perfect choice for a wide range of applications. It is particularly well-suited for handheld devices, such as medical equipment, portable media players, and wireless communication devices. Additionally, it is an excellent choice for powering OLED displays, GPS systems, and other small electronics that require a stable, efficient power supply.

Package and Reliability

The device is offered in a compact 10-pin VSON package (DRC), designed to occupy minimal space on a printed circuit board. Texas Instruments ensures high reliability and performance, making the TPS61029DRCR a reliable choice for critical applications where consistent operation is essential.

Conclusion

In conclusion, the TPS61029DRCR from Texas Instruments stands out as a high-efficiency, flexible, and reliable power solution that can cater to a multitude of low-power applications, while its compact design allows for integration into space-constrained designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5601 $51.2020
48+ $2.1006 $100.8288
74+ $2.0349 $150.5826
102+ $1.9693 $200.8686
132+ $1.9036 $251.2752
176+ $1.7067 $300.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess