EN
  • EN
  • DE

TPS61029DRCT

Part No TPS61029DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.8A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Output Current 1.8A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 129866-TPS61029DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61029DRCT CAD Model

Description

The TPS61029DRCT is a high-frequency, boost converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide a compact and efficient power conversion solution for battery-powered and low-power applications.

Key Features

  • Adjustable Output Voltage: The TPS61029DRCT allows for a versatile output voltage range that can be set from 1.8V to 5.5V, making it suitable for powering a wide variety of devices.
  • High Efficiency: With an efficiency of up to 96%, this boost converter ensures minimal power loss during operation, which is crucial for extending battery life in portable devices.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier helps to reduce the external component count, which simplifies the design and can lead to cost savings.
  • Low Quiescent Current: It features a low quiescent current of typically 28µA, making it ideal for applications where conserving power is a priority, such as in standby and power-save modes.
  • High Switching Frequency: Operating at a 2.2MHz switching frequency allows for the use of small, low-profile inductors and ceramic capacitors, which reduces the overall solution size.

Applications

The TPS61029DRCT is well-suited for a variety of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Peripherals
  • GPS Devices
  • Medical Devices

Package and Quality

This IC is available in a 10-pin, 3x3 mm QFN (DRCT) package, which is ideal for space-constrained applications. The device operates over a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. The TPS61029DRCT is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Conclusion

The TPS61029DRCT from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their power management solutions. Its high-frequency operation, adjustable output, and integrated features make it a powerful component in any power-sensitive application.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9259 $52.6662
42+ $2.4008 $100.8336
65+ $2.3257 $151.1705
89+ $2.2507 $200.3123
115+ $2.1757 $250.2055
154+ $1.9506 $300.3924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,979 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess