EN
  • EN
  • DE

TPS61061DRB

Part No TPS61061DRB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CONSTANT CURRENT LED DRIVER WITH DIGITAL AND PWM BRIGHTNESS CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272758-TPS61061DRB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61061DRB CAD Model

Description

The TPS61061DRB, manufactured by Texas Instruments, is a high-performance, adjustable, 1.2-MHz fixed-frequency, synchronous boost converter that is designed to efficiently step up voltage in various electronic applications. This device is particularly suitable for battery-powered systems where the input voltage can be lower than the desired output voltage.

Key Features

  • Input Voltage Range: The TPS61061DRB operates from a 2.7-V to 6-V input voltage range, making it compatible with a variety of power sources including single-cell lithium-ion or lithium-polymer batteries, as well as multiple-cell alkaline or NiMH batteries.
  • Adjustable Output Voltage: Users can set the output voltage between 2.7 V and 5.5 V via an external resistor divider, allowing for flexibility in different design requirements.
  • High Efficiency: The device integrates a low RDS(on) switch and synchronous rectifier which enhance efficiency, crucial for extending battery life in portable applications.
  • Fixed-Frequency Operation: With a 1.2 MHz fixed switching frequency, the TPS61061DRB can use small inductors and capacitors, reducing the overall solution size which is advantageous for space-constrained applications.
  • Protection Features: It includes built-in over-temperature and over-current protection features that safeguard the device and the system during fault conditions.
  • Package: The TPS61061DRB is available in a small 6-pin SON package, which is designed for optimal space-saving on PCBs.

Applications

The versatility of the TPS61061DRB makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • Smartphones and PDAs
  • Digital Cameras and Audio Devices
  • Wireless Headsets and Bluetooth Accessories
  • GPS Receivers

Overall, the TPS61061DRB from Texas Instruments is a robust and reliable solution for designers who require a compact, efficient, and adjustable voltage boost converter for their electronic projects. Its comprehensive feature set ensures performance and durability in a multitude of applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Freescale Semiconductor - NXP
Lowest to $27.1621
Coilcraft
Lowest to $0.1042
Panasonic
Lowest to $26.8133
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1620 $50.5920
39+ $2.5944 $101.1816
60+ $2.5134 $150.8040
83+ $2.4323 $201.8809
107+ $2.3512 $251.5784
143+ $2.1080 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess