EN
  • EN
  • DE
  • IT

TPS61071TDDCRQ1

Part No TPS61071TDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 455MA SYNC SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Output Current 455mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1112197-TPS61071TDDCRQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS61071TDDCRQ1 CAD Model

Description

Product Overview: TPS61071TDDCRQ1

The TPS61071TDDCRQ1 is a high-performance, adjustable, step-up DC/DC converter from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This compact and efficient power solution is ideal for systems that require a boost converter capable of supplying a stable and regulated output voltage from a lower input voltage source.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 0.9V to 6.5V, making it suitable for a wide variety of low-power sources, including single-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 12V, which allows designers to tailor the output to fit specific application requirements.
  • High Efficiency: With an efficiency of up to 96%, the TPS61071TDDCRQ1 ensures minimal power loss during the voltage conversion process, which is critical for battery-powered applications.
  • Load Disconnect Feature: The integrated load disconnect feature provides isolation of the load from the power source when the device is disabled, which helps in reducing standby power consumption.
  • Power Save Mode: The power save mode enhances efficiency at light loads, thereby extending battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from damage due to excessive heat or current conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.
  • Small Package: The TPS61071TDDCRQ1 is available in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS61071TDDCRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive infotainment and GPS systems
  • Portable and battery-powered equipment
  • Power supply for sensors and microcontrollers
  • Industrial and medical equipment

With its robust feature set and wide input voltage range, the TPS61071TDDCRQ1 from Texas Instruments is a reliable choice for designers looking to implement a step-up DC/DC converter in their next automotive or industrial project.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4525 $58.1000
95+ $1.1918 $113.2210
150+ $1.1546 $173.1900
205+ $1.1173 $229.0465
260+ $1.0801 $280.8260
350+ $0.9684 $338.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,661 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess