EN
  • EN
  • DE

TPS61088RHLR

Part No TPS61088RHLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 10A SYNC 20VQFN / Conv DC-DC 2.7V to 12V Synchronous Step Up Single-Out 4.5V to 12.6V 3A 20-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 4.5V
Maximum Output Voltage 12.6V
Output Current 10A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 034265-TPS61088RHLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS61088RHLR
Introduction Date May 13, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61088RHLR CAD Model

Description

The TPS61088RHLR from Texas Instruments is a state-of-the-art boost converter designed for applications that require high voltage and high efficiency. This powerful integrated circuit (IC) is capable of generating a boosted voltage from a wide range of input sources, making it an ideal choice for portable electronics, battery-powered devices, and various other applications that need an efficient power supply solution.

Key Features

  • Wide Input Voltage Range: The TPS61088RHLR operates with an input voltage range from 2.7V to 12V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 20V via an external resistor divider, ensuring compatibility with a broad range of devices and requirements.
  • High Efficiency: With its synchronous rectification and advanced switching topology, the TPS61088RHLR achieves high efficiency, reducing heat generation and improving battery life in portable applications.
  • Integrated Power MOSFETs: The inclusion of both high-side and low-side MOSFETs simplifies design and enhances performance by minimizing external component count.
  • Programmable Switching Frequency: The IC allows for a programmable switching frequency between 400kHz to 2.2MHz, enabling designers to optimize the converter for size or efficiency depending on the application's needs.

Applications

The TPS61088RHLR is versatile and can be used in a multitude of applications, including:

  • Portable Power Banks
  • USB Power Delivery (PD) Solutions
  • Tablets and Notebooks
  • Wireless Speakers and Headphones
  • LED Lighting Drivers

Package and Reliability

The TPS61088RHLR is offered in a compact QFN package, which is highly suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this IC meets stringent reliability standards, providing a dependable solution for designers.

Part Number: TPS61088RHLR

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9420 $51.8100
130+ $0.7730 $100.4900
205+ $0.7488 $153.5040
280+ $0.7247 $202.9160
360+ $0.7005 $252.1800
480+ $0.6280 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess