EN
  • EN
  • DE

TPS610982DSET

Part No TPS610982DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR SYNC 6WSON / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Voltage/Current - Output 1 3.3V, 350mA
Voltage/Current - Output 2 2.8V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 0.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS610982
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42459-6,2156-TPS610982DSET,TEXTISTPS610982DSET,296-42459-2,296-42459-1,TPS610982DSET-ND
Standard Package 250
Win Source Part Number 1317756-TPS610982DSET
Ultra Librarian 3D Model Ultra Librarian TPS610982DSET CAD Model

Description

The TPS610982DSET is a high-performance, synchronous boost converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is tailored for applications requiring a compact and efficient voltage boost solution, making it ideal for portable electronics, battery-powered devices, and low-power IoT applications.

Key Features

  • High Efficiency: The TPS610982DSET offers a high-efficiency synchronous boost converter, which can efficiently convert lower input voltages to higher output voltages, thereby extending battery life in portable devices.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 0.7V to 5.5V, allowing for flexible usage with various battery chemistries and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide a regulated output up to 5.5V, which is suitable for powering a wide array of electronic components.
  • Small Footprint: The device comes in a compact 6-pin WSON package, making it an excellent choice for space-constrained applications.
  • Low Quiescent Current: It features a low quiescent current, which is critical for maximizing efficiency in low-power applications and minimizing the drain on the battery when in standby mode.

Applications

The TPS610982DSET is versatile and can be used in various applications. Some of the typical applications include:

  • Energy Harvesting Systems
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • Smart Watches and Wearable Electronics
  • Power Backup Supplies

Additional Information

As with all Texas Instruments products, the TPS610982DSET is supported by a comprehensive set of technical documentation and tools. Designers can access datasheets, application notes, and simulation models to ease the integration of this IC into their projects. TI also provides an extensive support community and technical assistance to help troubleshoot and optimize designs.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1863 $53.3835
105+ $0.9734 $102.2070
160+ $0.9430 $150.8800
220+ $0.9126 $200.7720
285+ $0.8822 $251.4270
380+ $0.7909 $300.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,997 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess