EN
  • EN
  • DE

TPS610985DSER

Part No TPS610985DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR SYNC 6WSON  /  PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Package Tape & Reel
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Voltage/Current - Output 1 3V, 350mA
Voltage/Current - Output 2 3V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 0.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS610985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS610985DSER-ND,296-46244-6,296-46244-1,296-46244-2
Standard Package 3,000
Win Source Part Number 964952-TPS610985DSER
Ultra Librarian 3D Model Ultra Librarian TPS610985DSER CAD Model

Description

The TPS610985DSER from Texas Instruments is a highly efficient, low-power, synchronous boost converter that is ideal for battery-powered applications. This advanced power solution is designed to manage power from a variety of sources such as single-cell, two-cell, or multiple-cell alkaline, NiCd/NiMH, as well as lithium-ion and lithium polymer batteries. With its wide input voltage range of 0.7V to 5.5V, the TPS610985DSER is versatile enough to accommodate the varying voltages of different battery chemistries, making it a perfect choice for portable electronics.

This converter integrates a synchronous rectifier to improve efficiency and minimize external component count. The 1.2 MHz fixed switching frequency allows the use of small surface-mount inductors and capacitors, which is beneficial for space-constrained applications. Additionally, the TPS610985DSER provides a selectable Bypass mode that enables direct battery connection to the output when the input voltage is within a regulated output voltage range, thus reducing quiescent current and preserving battery life during standby or light-load operation.

The TPS610985DSER is designed with safety and protection in mind. It features over-temperature protection, over-voltage protection, and under-voltage lockout to ensure the safety and longevity of both the device and the end product. The device also offers true load disconnect during shutdown, which prevents battery drain when not in use.

For design flexibility, the TPS610985DSER is available in a compact 6-pin WSON package, which is suitable for space-constrained applications. Its small size and high level of integration make it an excellent choice for portable applications such as wireless headsets, smartwatches, fitness trackers, and other wearable devices where space is at a premium and power efficiency is crucial.

In summary, the TPS610985DSER by Texas Instruments is a versatile, efficient, and reliable boost converter that provides a comprehensive power management solution for a wide range of portable applications. Its advanced features and compact form factor make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4490 $50.7150
85+ $1.1889 $101.0565
135+ $1.1518 $155.4930
180+ $1.1146 $200.6280
235+ $1.0775 $253.2125
315+ $0.9660 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess