EN
  • EN
  • DE

TPS61150EVM-150

Part No TPS61150EVM-150
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR TPS61150
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 15.1mA
Outputs and Type 1 Non-Isolated Output
Voltage - Output 28V
Features Dimmable
Voltage - Input 3V ~ 6V
Contents Board(s)
Utilized IC / Part TPS61150
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572653-TPS61150EVM-150
Ultra Librarian 3D Model Ultra Librarian TPS61150EVM-150 CAD Model

Description

N

You May Also Be Interested in

Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61193-Q1
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3218
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LED5000
Need more? Email Us
Monolithic Power Systems Inc.
EVAL BOARD FOR MP3398E
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31LT3117
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR VIPER17
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61196
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3731
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess