EN
  • EN
  • DE

TPS61175PWPRG4

Part No TPS61175PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.9V 1 Output 3A (Switch) 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel(TR)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.9V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 2.9V
Voltage - Output (Max) 38V
Current - Output 3A (Switch)
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 14-HTSSOP
Win Source Part Number 004569-TPS61175PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61175PWPRG4 CAD Model

Description

Overview of TPS61175PWPRG4

The TPS61175PWPRG4 is a high-voltage boost converter from Texas Instruments designed to accommodate a wide input voltage range and deliver a stable output voltage. This component is a part of the TPS61175 series, which is known for its efficiency and reliability in managing power supply requirements for various applications.

Key Features

  • Input Voltage Range: The TPS61175PWPRG4 operates with an input voltage range from 3V to 18V, making it versatile for both low and high input voltage applications.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 38V via an external resistor divider, catering to a wide range of power needs.
  • High Efficiency: With an integrated 1.2A, 20V power MOSFET, the converter achieves high efficiency, which is crucial for battery-powered devices.
  • Switching Frequency: The device features a fixed 600kHz switching frequency, which allows the use of small external components, reducing the overall solution size.
  • Thermal Shutdown: It includes thermal shutdown protection that safeguards the device from overheating, enhancing system reliability.
  • Overvoltage Protection: The TPS61175PWPRG4 is equipped with overvoltage protection, preventing damage to downstream components in the event of irregular voltage spikes.

Applications

The TPS61175PWPRG4 is suitable for a broad range of applications, including but not limited to:

  • Power supplies for LCD TVs and monitors
  • LED backlighting for monitors and laptops
  • Portable power banks
  • Automotive infotainment and navigation systems
  • Industrial and medical equipment

Package and Availability

This device is available in a 16-pin HTSSOP (PWP) package, providing a compact solution for space-constrained applications. The 'R' suffix in the part number indicates that the product is offered in a reel package, which is typically used for automated manufacturing processes.

Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS61175PWPRG4 is a testament to the company's commitment to providing high-quality and energy-efficient power management devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3578 $54.3120
90+ $1.1141 $100.2690
140+ $1.0793 $151.1020
195+ $1.0445 $203.6775
250+ $1.0097 $252.4250
335+ $0.9052 $303.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess