EN
  • EN
  • DE
  • IT

TPS61181RTE

Part No TPS61181RTE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description WLED DRIVER FOR NOTEBOOK DISPLAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272789-TPS61181RTE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61181RTE CAD Model

Description

Overview of Texas Instruments TPS61181RTE

The Texas Instruments TPS61181RTE is a high-efficiency, fully-integrated synchronous boost converter tailored for driving white LEDs. This product is an ideal solution for powering LED backlights in medium-sized LCD panels, which are commonly used in portable electronics such as smartphones, tablets, and notebooks. The TPS61181RTE incorporates a wide range of features designed to optimize performance and reliability in such applications.

Key Features

  • Adjustable Over-Voltage Protection: The TPS61181RTE is equipped with an adjustable over-voltage protection circuit that safeguards the device and the LED array from damage due to unexpected voltage spikes.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 18V, the TPS61181RTE is versatile and can operate efficiently across various power supply conditions.
  • High-Efficiency Synchronous Boost: The synchronous boost topology ensures high efficiency, which is critical for battery-powered devices where power conservation is paramount.
  • Integrated Power MOSFETs: The inclusion of integrated power MOSFETs minimizes the need for external components, thereby reducing the overall solution size and bill of materials.
  • PWM Brightness Control: The TPS61181RTE supports Pulse-Width Modulation (PWM) dimming, which allows precise control over the brightness of the LED backlight.

Applications

Due to its features, the TPS61181RTE is particularly well-suited for a variety of lighting applications, including:

  • Notebook and Tablet PCs
  • Smartphones and Mobile Phones
  • Portable Media Players
  • GPS and Navigation Devices
  • Other devices requiring high-efficiency LED backlighting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS61181RTE is no exception. It is designed to meet the stringent requirements of portable electronics manufacturers, ensuring long-term reliability and performance. With thermal shutdown and over-current protection, the TPS61181RTE is built to deliver consistent operation even under challenging conditions.

Design Support

Engineers and designers can take advantage of Texas Instruments' extensive support network, which includes reference designs, simulation tools, and technical documentation, to streamline the integration of the TPS61181RTE into their projects.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4076 $50.5596
51+ $1.9755 $100.7505
79+ $1.9137 $151.1823
108+ $1.8520 $200.0160
140+ $1.7903 $250.6420
187+ $1.6051 $300.1537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess