EN
  • EN
  • DE

TPS61281AYFFT

Part No TPS61281AYFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BOOST PROG 2.475A 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.85V
Nominal Output Voltage (Min/Fixed) 3.15V, 3.35V
Output Current 2.475A (Switch)
Frequency - Switching 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1112274-TPS61281AYFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61281AYFFT CAD Model

Description

Introducing the TPS61281AYFFT from Texas Instruments

The TPS61281AYFFT is a cutting-edge power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This component is a testament to Texas Instruments' commitment to providing innovative and efficient power solutions for a wide range of electronic applications. The TPS61281AYFFT is specifically engineered to address the needs of space-constrained and power-sensitive applications, offering a compact, high-performance option for designers.

Key Features of the TPS61281AYFFT

  • High Efficiency: With an advanced synchronous boost converter, the TPS61281AYFFT achieves high efficiency across a wide load current range, making it an ideal choice for battery-powered devices.
  • Versatile Input Voltage: The device supports a wide input voltage range from 2.3V to 5.5V, accommodating various power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide up to 6.5V, ensuring compatibility with a range of peripherals and systems.
  • Integrated Power Switches: The inclusion of integrated low-resistance power switches helps to minimize the footprint and reduce external component count.
  • Overvoltage Protection: The TPS61281AYFFT includes overvoltage protection to safeguard the device and downstream components from potential damage.

Applications

The versatile nature of the TPS61281AYFFT makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Power banks
  • Wireless communication systems
  • Handheld medical equipment

Compact and Reliable Design

The TPS61281AYFFT comes in a compact 9-pin, 1.6mm x 1.6mm Flip-Chip package, which is highly beneficial for designs where space is at a premium. Despite its small size, it does not compromise on performance or reliability, making it a top choice for designers looking to enhance their power management solutions.

With its robust feature set and Texas Instruments' reputation for quality, the TPS61281AYFFT is poised to be an essential component in your next high-performance, power-efficient design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess