EN
  • EN
  • DE

TPS613221ADBVR

Part No TPS613221ADBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.3V 1.6A SOT23-5 / 6.5-uA Quiescent Current, 1.8-A Switch Current Boost Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.9V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1.6A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804741-TPS613221ADBVR
Ultra Librarian 3D Model Ultra Librarian TPS613221ADBVR CAD Model

Description

Product Overview: TPS613221ADBVR from Texas Instruments

The TPS613221ADBVR is a high-performance, synchronous boost converter integrated circuit (IC) from Texas Instruments (TI), designed to provide efficient power management solutions for portable and low-power devices. This compact and reliable component is a perfect choice for applications that require a step-up voltage conversion from a lower voltage source.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 0.9V to 5.5V, making it suitable for battery-powered applications, including those powered by a single-cell Li-Ion or alkaline batteries.
  • Output Voltage: The TPS613221ADBVR can provide an adjustable output voltage up to 5.5V, which can be set via external resistors.
  • High Efficiency: With synchronous rectification and a switching frequency of up to 5.5 MHz, this boost converter achieves high efficiency across a wide load range.
  • Small Package Size: Housed in a 6-pin SOT-23 package, the device is designed for space-constrained applications.
  • Load Disconnect Feature: Includes a load disconnect feature that disconnects the output from the input when the device is disabled, preventing leakage current from the output to the input.
  • Over-Temperature Protection: The IC is equipped with thermal shutdown protection, safeguarding the device from damage due to excessive temperature.

Applications

The TPS613221ADBVR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless headsets and earbuds
  • Energy harvesting and solar-powered systems
  • Smart meters and sensors
  • LED lighting and smart displays

Reliability and Performance

Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS613221ADBVR boost converter is designed to meet the rigorous demands of modern electronic devices. Its high efficiency, low quiescent current, and small footprint make it an excellent choice for designers looking to optimize power consumption and save space in their designs.

For detailed technical specifications, application notes, and support documentation, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1164 $50.0520
1,050+ $0.0955 $100.2750
1,625+ $0.0925 $150.3125
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,870+ $0.0776 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,930 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess