EN
  • EN
  • DE

TPS62000DGSRG4

Part No TPS62000DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.6A SYNC 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 055701-TPS62000DGSRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62000DGSRG4 CAD Model

Description

The TPS62000DGSRG4 is a highly efficient synchronous step-down DC/DC converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to meet the needs of portable and space-constrained applications requiring high performance and low-power consumption.

Key Features

  • High Efficiency: The TPS62000DGSRG4 boasts an efficiency rate of up to 95%, making it ideal for battery-powered devices where maximizing battery life is critical.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 0.9V to 6V, allowing for use in a wide array of applications and compatibility with various microcontrollers, sensors, and other low-voltage peripherals.
  • Synchronous Switching: The inclusion of internal synchronous rectifier switches helps minimize power loss during conversion, further enhancing the overall efficiency of the device.
  • Compact Design: Housed in a small 10-pin MSOP PowerPAD™ package, the TPS62000DGSRG4 is optimized for space-constrained applications, providing a compact power solution without sacrificing performance.
  • Low Dropout Operation: It is capable of operating with a very low dropout, ensuring continuous power supply even when the input voltage is close to the output voltage.

Applications

The TPS62000DGSRG4 is suitable for a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless communications
  • Smartphones and tablets
  • Digital cameras and audio devices
  • Medical devices
  • GPS systems

Technical Specifications

  • Input Voltage Range: 2.5V to 6V
  • Output Current: Up to 600mA
  • Switching Frequency: 1.2MHz
  • Thermal Shutdown: Integrated protection feature to prevent overheating
  • Package Type: 10-pin MSOP PowerPAD™

In summary, the TPS62000DGSRG4 from Texas Instruments is a highly efficient, adjustable, and compact step-down converter that is well-suited for a wide range of portable and power-sensitive applications. Its high efficiency, synchronous operation, and low dropout capabilities make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2457 $56.0565
100+ $1.0221 $102.2100
155+ $0.9902 $153.4810
210+ $0.9582 $201.2220
270+ $0.9263 $250.1010
365+ $0.8305 $303.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess