EN
  • EN
  • DE

TPS62004DGSRG4

Part No TPS62004DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.5V 0.6A SYNC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 600mA
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 055703-TPS62004DGSRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62004DGSRG4 CAD Model

Description

The TPS62004DGSRG4 is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments. This advanced power solution is designed to meet the rigorous power and space requirements of portable devices. With its compact design and impressive electrical characteristics, the TPS62004DGSRG4 is an ideal choice for a wide range of applications, including but not limited to, smartphones, tablets, and other handheld devices.

Key Features

  • Voltage Range: The device operates from an input voltage range of 2.5V to 6V, making it versatile for various battery technologies and configurations.
  • Output Voltage: It delivers a fixed output voltage that can be set from 0.7V to 6V, which is suitable for powering a diverse set of components, including processors, memory, and sensors.
  • High Efficiency: Its synchronous step-down design ensures high efficiency, which is critical for extending battery life in portable applications.
  • Output Current: The TPS62004DGSRG4 can provide up to 600mA of continuous output current, sufficient for most portable electronics' needs.
  • Power Save Mode: It includes a power save mode that reduces quiescent current and maintains high efficiency over a wide load range.
  • Thermal Protection: The device features thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Packaging: It comes in a compact VSSOP-10 package, which is ideal for space-constrained applications.

Applications

The TPS62004DGSRG4 is suited for a variety of applications where efficiency and space are critical considerations. It is commonly used in:

  • Portable and battery-powered equipment
  • Wireless handsets and WLAN cards
  • PDAs and pocket PCs
  • Digital cameras and audio players
  • Other low-power handheld devices

Conclusion

With its high efficiency, flexible voltage range, and compact footprint, the TPS62004DGSRG4 from Texas Instruments is an excellent power management solution that meets the demands of modern portable electronics. Its robust feature set ensures reliable performance in a variety of applications, making it a go-to choice for designers and engineers seeking a versatile and efficient power converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess