EN
  • EN
  • DE

TPS62088YFPR

Part No TPS62088YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 0.6V 3A 6DSBGA / Tiny 6-pin 3-A Step-Down Converter in 1.2-mm x 0.8-mm WCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.4V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 4V
Current - Output 3A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803427-TPS62088YFPR
Ultra Librarian 3D Model Ultra Librarian TPS62088YFPR CAD Model

Description

Overview of Texas Instruments TPS62088YFPR

The TPS62088YFPR is a high-efficiency synchronous step-down converter from Texas Instruments, designed to manage power requirements for a variety of applications. This compact power solution is ideal for portable electronics, where efficient power conversion is crucial for maximizing battery life and reducing heat generation.

Key Features

  • High Efficiency: With a 4MHz fixed switching frequency, the TPS62088YFPR allows for the use of small external components, resulting in a compact power supply solution. Its high efficiency helps in minimizing power loss during operation, making it suitable for battery-powered devices.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources and ensuring flexibility in design.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to Vin, providing versatility to power different ICs and peripherals requiring various voltage levels.
  • Power Save Mode: To increase efficiency at light loads, the TPS62088YFPR features a Power Save Mode, which maintains high efficiency over a wide load current range.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and reliability of the power supply and the overall system.
  • Small Package: Offered in a 2x2mm 8-pin QFN package, the TPS62088YFPR is designed for space-constrained applications.

Applications

The TPS62088YFPR is versatile enough to be used in a wide array of applications, such as:

  • Smartphones and Tablets
  • Wireless Power Transmitters
  • Portable and Battery-Powered Equipment
  • Wearable Technology
  • IoT Devices
  • Point of Load Power Supplies

With its combination of high efficiency, a wide input voltage range, and a small footprint, the TPS62088YFPR from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management solutions. Its robust feature set ensures that it can meet the stringent requirements of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3910 $50.8300
315+ $0.3208 $101.0520
485+ $0.3108 $150.7380
670+ $0.3007 $201.4690
860+ $0.2907 $250.0020
1,155+ $0.2607 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,440 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess