EN
  • EN
  • DE

TPS62134DRGTT

Part No TPS62134DRGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK PROG 3.2A 16QFN / Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.7V to 1.05V 3.2A 16-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DCS-Control
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 17V
Output Voltage 0.7V
Output Voltage MAX 1V
Output Current 3.2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 798060-TPS62134DRGTT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62134D
Introduction Date February 02, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62134DRGTT CAD Model

Description

Product Overview: TPS62134DRGTT

The TPS62134DRGTT is a high-efficiency synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is tailored to meet the stringent power requirements of portable and battery-powered applications. With its wide input voltage range and high output current capability, the TPS62134DRGTT is an ideal choice for a variety of devices, including smartphones, tablets, and other portable electronics.

Key Features

  • Input Voltage Range: The TPS62134DRGTT supports a wide input voltage range from 3V to 17V, making it versatile for different power sources and capable of handling varied operating conditions.
  • High-Efficiency Operation: This converter boasts a high efficiency of up to 95%, ensuring minimal power loss and longer battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 0.9V to 6V, providing flexibility in powering a wide range of devices with different voltage requirements.
  • Output Current: It can deliver up to 3A of continuous output current, which is sufficient for high-power applications.
  • Small Package Size: Packaged in a compact 3.5mm x 3.5mm QFN, the TPS62134DRGTT saves valuable board space and is suitable for space-constrained applications.
  • Advanced Features: The device includes features such as soft start, power good output, and thermal shutdown protection to enhance performance and reliability.

Applications

The TPS62134DRGTT is designed to be a flexible and reliable solution for a broad range of applications. It is commonly used in portable electronics, such as mobile phones, tablets, and digital cameras. Additionally, it can be found in power supply modules for single-board computers, wireless modems, and other IoT devices requiring efficient power conversion.

Quality and Reliability

Manufactured by Texas Instruments, the TPS62134DRGTT meets the highest standards of quality and reliability. It is built with advanced process technology and is subjected to rigorous testing to ensure optimal performance and durability for the end-user.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4390 $51.5850
36+ $2.8218 $101.5848
55+ $2.7336 $150.3480
76+ $2.6454 $201.0504
98+ $2.5572 $250.6056
131+ $2.2927 $300.3437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess