EN
  • EN
  • DE
  • IT

TPS62152QRGTRQ1

Part No TPS62152QRGTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 16QFN / 3 to 17-V 1-A Step-Down Converter in 3x3-mm QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 17V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series TPS62152
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813515-TPS62152QRGTRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62152QRGTRQ1 CAD Model

Description

Product Overview: TPS62152QRGTRQ1 from Texas Instruments

The TPS62152QRGTRQ1 is a high-efficiency synchronous step-down converter from the reputable electronics manufacturer Texas Instruments (TI). This advanced power management integrated circuit (IC) is specifically designed to meet the rigorous demands of automotive and industrial applications. Its compact QFN package and high level of integration make it an ideal choice for space-constrained environments.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3V to 17V, accommodating a variety of power sources.
  • Output Voltage: It provides an adjustable output voltage from 0.9V to 6V, allowing flexibility across different applications.
  • High Efficiency: With its synchronous step-down converter design, the TPS62152QRGTRQ1 achieves high efficiency, reducing heat dissipation and improving system reliability.
  • Current Capability: The device can deliver up to 2A of continuous output current, ensuring sufficient power for a range of electronic components.
  • Thermal Performance: Enhanced thermal performance is achieved through a 16-pin QFN package with an exposed thermal pad, facilitating better heat dissipation.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The TPS62152QRGTRQ1 is versatile and can be used in a variety of automotive and industrial applications, such as infotainment systems, advanced driver assistance systems (ADAS), and power supplies for microcontrollers and sensors.

Additional Benefits

Additional features of the TPS62152QRGTRQ1 include Power Save Mode for improved efficiency at light loads, a 2.25MHz fixed switching frequency to minimize the size of external components, and a suite of protection features such as over-temperature, over-voltage, under-voltage lockout, and short-circuit protection. These features ensure stable and reliable operation under a wide range of conditions.

With its robust design and comprehensive feature set, the TPS62152QRGTRQ1 from Texas Instruments stands out as a high-performance solution for power management in demanding automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0685 $62.0550
70+ $1.6974 $118.8180
105+ $1.6443 $172.6515
145+ $1.5912 $230.7240
185+ $1.5382 $284.5670
245+ $1.3791 $337.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess