EN
  • EN
  • DE

TPS62220DDCTG4

Part No TPS62220DDCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.4A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 6V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112353-TPS62220DDCTG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS62220DDCTG4 CAD Model

Description

Product Overview: Texas Instruments TPS62220DDCTG4

The Texas Instruments TPS62220DDCTG4 is a high-efficiency synchronous step-down DC-DC converter designed to meet the power management requirements of battery-powered and low-power applications. This compact and versatile component is ideal for portable devices such as smartphones, PDAs, GPS receivers, and other handheld gadgets that demand efficient power conversion and long battery life.

Key Features

  • High Efficiency: The TPS62220DDCTG4 offers up to 95% efficiency, which helps to maximize battery life by minimizing power loss during the conversion process.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.7V to 6V, allowing designers to tailor the voltage to the specific needs of their application.
  • Low Quiescent Current: This device is characterized by a low quiescent current of just 15µA, which is crucial for extending battery life in portable applications.
  • High-Frequency Operation: With a switching frequency of up to 3MHz, the TPS62220DDCTG4 allows for the use of small inductors and capacitors, resulting in a compact power supply design.
  • Power Save Mode: It features a power save mode that reduces switching frequency under light load conditions, further improving efficiency.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and over-current protection features, ensuring safe operation under various conditions.

Applications

The versatility of the TPS62220DDCTG4 makes it suitable for a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Wireless Peripherals
  • Power Supply for DSPs, MCUs, and FPGAs
  • Medical and Healthcare Equipment
  • Smart Wearables

Package and Quality

The TPS62220DDCTG4 is offered in a small 5-pin SOT-23 package, which is optimal for space-constrained applications. The device is RoHS compliant and manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability.

With its exceptional combination of efficiency, adjustability, and protection features, the TPS62220DDCTG4 stands out as a robust power management solution for designers looking to enhance the performance of their low-power electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,220 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess