EN
  • EN
  • DE

TPS62224DDCT

Part No TPS62224DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.6V 0.4A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.6V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112358-TPS62224DDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62224DDCT CAD Model

Description

The TPS62224DDCT is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact power management integrated circuit (IC) is designed to meet the stringent power requirements of battery-powered portable applications. With its ultra-small package and high power efficiency, the TPS62224DDCT is an ideal choice for space-constrained devices such as smartphones, tablets, and wearable technology.

Key Features

  • High Efficiency: Capable of up to 95% power efficiency, the TPS62224DDCT ensures maximum battery life, making it perfect for energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage can be programmed from 1.8 V to 6 V, allowing flexibility across various design specifications.
  • Low Quiescent Current: Its low quiescent current of just 17 µA extends battery life by reducing standby power consumption.
  • Fast Transient Response: The device provides excellent load and line transient response, maintaining stable operation during sudden changes in load conditions.
  • Small Footprint: Housed in a tiny 6-pin SOT-23 package, it requires minimal board space, which is crucial for compact electronic assemblies.

Applications

The versatility of the TPS62224DDCT makes it suitable for a wide range of applications. It is commonly used in portable electronics such as GPS devices, digital cameras, and handheld gaming systems. Additionally, its high efficiency and low power consumption make it an excellent choice for powering RF and wireless communication devices, as well as medical and healthcare equipment like hearing aids and patient monitoring systems.

Technical Specifications

  • Input Voltage Range: 2.5 V to 6 V
  • Output Current: Up to 300 mA
  • Switching Frequency: 1.25 MHz
  • Thermal Overload Protection
  • Under Voltage Lockout (UVLO)

In summary, the TPS62224DDCT from Texas Instruments stands out for its high efficiency, adjustable output voltage, and small package size, making it a top choice for designers aiming to maximize battery life without compromising on performance in their portable and wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3455 $53.8200
95+ $1.1040 $104.8800
145+ $1.0695 $155.0775
195+ $1.0350 $201.8250
250+ $1.0005 $250.1250
335+ $0.8970 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,689 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess