EN
  • EN
  • DE

TPS622310DRYR

Part No TPS622310DRYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 MHz / 3 MHz Ultra Small Step Down Converter in 1x1.5 SON Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.05V
Voltage Input MAX 6V
Output Voltage 2.3V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-UFDFN
Manufacturer Package 6-SON (1.45x1)
Win Source Part Number 1272893-TPS622310DRYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS622310
Introduction Date October 01, 2009
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS622310DRYR CAD Model

Description

Product Overview: Texas Instruments TPS622310DRYR

The TPS622310DRYR is a high-efficiency synchronous step-down DC/DC converter from Texas Instruments, designed to provide a compact and efficient power management solution for portable and battery-powered applications. With a wide input voltage range of 2V to 6V, it is particularly suited for systems powered by lithium-ion batteries or other power sources within this voltage range.

Key Features

  • Output Voltage Range: The TPS622310DRYR offers an adjustable output voltage from 0.7V to 6V, allowing it to support a variety of loads and power requirements.
  • High Efficiency: With a peak efficiency of up to 95%, this converter ensures minimal power loss during the voltage conversion process, extending battery life in portable devices.
  • Switching Frequency: The device operates at a 2.25MHz fixed switching frequency, which enables the use of small surface-mount inductors and capacitors, thus reducing the overall solution size.
  • Power Save Mode: For increased efficiency at light loads, the TPS622310DRYR includes a Power Save Mode that reduces the switching frequency to maintain high efficiency over a wide load current range.
  • Low Ripple: The design of this converter ensures low output voltage ripple, providing stable power to sensitive electronic components.
  • Thermal Performance: The TPS622310DRYR comes in a small 6-pin SON package with excellent thermal performance, making it suitable for space-constrained applications.

Applications

The versatility of the TPS622310DRYR makes it an ideal choice for a range of applications, including:

  • Smartphones and tablets
  • Wireless power tools
  • Portable media players
  • Wearable technology
  • IoT devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS622310DRYR is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring stable performance and a long operational lifespan. With its compact size, high efficiency, and flexible voltage range, the TPS622310DRYR is a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8820 $52.9200
140+ $0.7237 $101.3180
215+ $0.7011 $150.7365
295+ $0.6785 $200.1575
385+ $0.6559 $252.5215
515+ $0.5880 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess