EN
  • EN
  • DE

TPS622311DRYR

Part No TPS622311DRYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.1V 500MA 6SON / 2-MHz and 3-MHz Ultra Small Step-Down Converter in 1 x 1.5 USON Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.05V
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Part Number Series TPS622311
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813043-TPS622311DRYR
Ultra Librarian 3D Model Ultra Librarian TPS622311DRYR CAD Model

Description

Product Overview: TPS622311DRYR from Texas Instruments

The TPS622311DRYR is a highly efficient synchronous step-down DC/DC converter module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of the TPS62231 series and is well-suited for battery-powered applications due to its low power consumption and high energy efficiency.

Key Features

  • High Efficiency: The TPS622311DRYR offers up to 95% efficiency, which helps in maximizing battery life in portable devices.
  • Adjustable Output Voltage: It has a wide output voltage range that can be programmed from 1.8V to 6V, catering to a variety of power requirements.
  • Low Quiescent Current: The device features a low quiescent current of 17 μA, making it ideal for power-sensitive applications.
  • Power Save Mode: It incorporates a power save mode that reduces power consumption at light loads, further extending battery life.
  • Small Package Size: The TPS622311DRYR comes in a compact 6-pin SON package with a small footprint, which is beneficial for space-constrained applications.

Applications

The TPS622311DRYR is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Power Tools
  • Portable Medical Devices
  • Energy Harvesting Systems

Technical Specifications

Parameter Value Input Voltage Range 2.5V to 6V Output Voltage Range 1.8V to 6V (adjustable) Output Current Up to 500mA Switching Frequency 2.25MHz Package Type 6-pin SON

The TPS622311DRYR is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8075 $52.4875
155+ $0.6626 $102.7030
235+ $0.6419 $150.8465
325+ $0.6212 $201.8900
420+ $0.6005 $252.2100
560+ $0.5383 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess