EN
  • EN
  • DE

TPS622311DRYT

Part No TPS622311DRYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.1V 500MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name TPS622311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-25627-6, -296-25627-1-ND, -TPS622311DRYT-NDR, 296-25627-1, 296-25627-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900871-TPS622311DRYT
Ultra Librarian 3D Model Ultra Librarian TPS622311DRYT CAD Model

Description

Product Overview: TPS622311DRYT by Texas Instruments

The TPS622311DRYT is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This tiny, yet powerful, component is designed to meet the power management needs of portable and low-power applications. With its advanced features and compact size, the TPS622311DRYT is an ideal choice for battery-powered devices, wearables, and IoT gadgets.

Key Features

  • High Efficiency: The TPS622311DRYT offers a high efficiency of up to 96%, ensuring minimal power loss during operation and maximizing battery life.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 1.8V to 6V, catering to a variety of design requirements.
  • Low Quiescent Current: It features a low quiescent current of 17μA, which is particularly beneficial for battery-powered applications where power conservation is crucial.
  • Power Save Mode: For improved efficiency at light loads, the TPS622311DRYT includes a power save mode that reduces switching frequency to conserve energy.
  • Small Footprint: Housed in a 6-pin SON package, the device has a compact footprint of 2mm x 2mm, making it suitable for space-constrained applications.

Applications

The TPS622311DRYT is well-suited for a wide array of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • IoT Devices
  • Portable Medical Equipment
  • Energy Harvesting Systems

Technical Specifications

The device operates with an input voltage range of 2.5V to 6V, allowing it to be used with various battery chemistries. It can deliver a continuous output current of up to 500mA, which is sufficient for many low-power circuits. The TPS622311DRYT also offers excellent load and line transient response, ensuring stable operation under varying conditions.

With its comprehensive set of features, the TPS622311DRYT from Texas Instruments stands out as a reliable and efficient solution for designers looking to improve power management in their compact and portable devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7671 $53.6970
160+ $0.6295 $100.7200
250+ $0.6098 $152.4500
340+ $0.5901 $200.6340
440+ $0.5705 $251.0200
590+ $0.5114 $301.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess