EN
  • EN
  • DE

TPS62231TDRYRQ1

Part No TPS62231TDRYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 500MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name TPS62231
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS62231TDRYRQ1-ND, -TPS62231TDRYRQ1-NDR, 296-36822-1, 296-36822-2, 296-36822-6, -TPS62231TDRYRQ1-ND, -296-36822-1-ND, -296-36822-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900875-TPS62231TDRYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62231TDRYRQ1 CAD Model

Description

The TPS62231TDRYRQ1 is a high-efficiency synchronous step-down DC/DC converter tailored for the demanding needs of automotive and industrial applications. Manufactured by Texas Instruments, this converter is designed to provide a reliable power solution for systems requiring a small footprint, low noise, and high power density.

Key Features

  • High Efficiency: The device operates with up to 95% efficiency, which helps in reducing heat and improving system performance.
  • Wide Input Voltage Range: It supports an input voltage range from 2V to 6V, making it versatile for various automotive power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 4V, allowing for flexibility in different design requirements.
  • Low Quiescent Current: The TPS62231TDRYRQ1 offers a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Thermal and Overcurrent Protection: It includes thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Small Package Size: Available in a small 6-pin SON package, it is suitable for space-constrained applications.
  • Automotive Qualified: Qualification in accordance with AEC-Q100 standards ensures reliability in automotive environments.

Applications

The TPS62231TDRYRQ1 is ideal for a range of applications, particularly where high efficiency and compact design are required. It is well-suited for:

  • Automotive infotainment and telematics
  • Portable and battery-powered devices
  • Power supply for microcontrollers, sensors, and RF circuits
  • Industrial and automation systems

Conclusion

With its combination of high efficiency, flexible voltage options, and compact size, the TPS62231TDRYRQ1 from Texas Instruments stands out as a robust power management solution for a wide range of automotive and industrial applications. Its quality, performance, and small form factor make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5419 $51.4805
225+ $0.4447 $100.0575
350+ $0.4308 $150.7800
480+ $0.4169 $200.1120
625+ $0.4030 $251.8750
835+ $0.3613 $301.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess