EN
  • EN
  • DE

TPS62240DRVT

Part No TPS62240DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.3A SYNC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034382-TPS62240DRVT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Wireless, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS62240DRVT CAD Model

Description

Product Overview: TPS62240DRVT from Texas Instruments

The TPS62240DRVT is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. Designed for battery-powered and low-power applications, this device is capable of providing up to 300mA output current while maintaining a high efficiency across the entire load range.

Key Features

  • High Efficiency: The TPS62240DRVT boasts an impressive efficiency rate, which is achieved through its 2.25MHz fixed switching frequency, allowing the use of small inductors and capacitors to minimize the solution size and the power loss.
  • Wide Input Voltage Range: This versatile converter operates over a wide input voltage range from 2V to 6V, making it suitable for various applications, including those powered by lithium-ion batteries or regulated 5V and 3.3V power rails.
  • Adjustable Output Voltage: The output voltage can be programmed from 0.7V to 6V, allowing the device to power a wide range of low-power ICs.
  • Power Save Mode: It includes a power save mode that reduces quiescent current and maintains high efficiency during light load operation, extending battery life in portable devices.
  • Low Ripple: The TPS62240DRVT provides low output voltage ripple and excellent transient response, ensuring stable operation for sensitive RF and analog circuitry.

Applications

The TPS62240DRVT is ideal for a multitude of applications, particularly where power efficiency and space constraints are critical. Some common applications include:

  • Portable and battery-powered equipment
  • Wireless handsets and WLAN devices
  • GPS navigation systems
  • Point-of-load conversions from a 3.3V or 5V rail
  • Personal multimedia devices

Package and Quality

Encased in a small 2x2mm SON package, the TPS62240DRVT is designed for space-constrained applications. The device also features over-temperature and over-current protection, enhancing system reliability. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, ensuring robust performance for your electronic designs.

With its comprehensive set of features, the TPS62240DRVT from Texas Instruments stands as a highly efficient, flexible, and reliable solution for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8692 $52.1520
125+ $0.8142 $101.7750
195+ $0.7867 $153.4065
275+ $0.7317 $201.2175
360+ $0.7042 $253.5120
445+ $0.6767 $301.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess