EN
  • EN
  • DE

TPS62260TDRVRQ1

Part No TPS62260TDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 6SON / 2.25-MHz 600-mA STEP-DOWN CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Current - Output 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Part Number Series TPS62260
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805435-TPS62260TDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62260TDRVRQ1 CAD Model

Description

The TPS62260TDRVRQ1 from Texas Instruments is a highly efficient, synchronous step-down converter tailored for automotive and industrial applications. This robust voltage regulator is designed to provide a compact, reliable power solution capable of delivering up to 600mA of output current. With an input voltage range of 2V to 6V, the TPS62260TDRVRQ1 can accommodate a variety of power sources, making it a versatile choice for diverse electronic systems.

The device operates at a fixed frequency of 2.25MHz, which allows the use of small, low-cost inductors and capacitors, resulting in a minimalistic and space-saving design. Additionally, the high switching frequency enables fast transient response, ensuring stable performance even during sudden changes in load conditions. The TPS62260TDRVRQ1 also features a Power Save Mode, which maintains high efficiency during light load operations, thereby extending battery life in portable applications.

Safety and reliability are paramount in automotive and industrial environments, and the TPS62260TDRVRQ1 excels in this regard. It includes a suite of protective features such as over-temperature protection, under-voltage lockout (UVLO), and over-current protection, safeguarding the device and the system it powers from various fault conditions. The device's thermal performance is enhanced by its SON (Small Outline No-lead) package, which provides excellent power dissipation.

The TPS62260TDRVRQ1 is AEC-Q100 qualified, confirming its suitability for automotive applications by meeting the stringent requirements of the automotive industry for performance and reliability. It is also RoHS compliant, ensuring adherence to environmental standards by avoiding hazardous substances in its construction.

In summary, the TPS62260TDRVRQ1 from Texas Instruments is a high-efficiency, high-reliability step-down converter that is ideal for space-constrained automotive and industrial applications. Its advanced features and protections make it a dependable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5118 $52.9130
85+ $1.2404 $105.4340
125+ $1.2017 $150.2125
175+ $1.1629 $203.5075
225+ $1.1241 $252.9225
300+ $1.0079 $302.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess