Introducing the TPS62293DRVRG4 Step-Down Converter from Texas Instruments
The TPS62293DRVRG4 is a high-efficiency, synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in analog and digital semiconductor IC design and manufacturing. This powerful little converter is designed to meet the rigorous power management requirements of modern, battery-powered electronic devices.
Key Features
- Input Voltage Range: The device supports a wide input voltage range from 2.5V to 6V, making it versatile for various applications.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, ensuring compatibility with a variety of low-power processors and ICs.
- High Efficiency: With up to 95% efficiency, this step-down converter helps extend battery life in portable devices.
- Small Package Size: The TPS62293DRVRG4 comes in a tiny 2mm x 2mm QFN package, saving valuable board space in compact designs.
- Power Save Mode: It includes a Power Save Mode that reduces quiescent current during light load operations, further improving battery life.
- Thermal Protection: The device features thermal shutdown protection, safeguarding it and your application from damage due to overheating.
Applications
Thanks to its compact size and high efficiency, the TPS62293DRVRG4 is an ideal choice for a wide range of applications, including:
- Smartphones and Tablets
- Wearable Devices
- Wireless Power Tools
- Portable Audio Players
- IoT Devices
Reliability and Performance
The TPS62293DRVRG4 is designed to deliver reliable performance under a variety of conditions. Its high switching frequency enables the use of small external components, reducing noise and minimizing the overall footprint of your power supply design. With features like over-current protection and under-voltage lockout, you can trust this converter to maintain performance and protect your investment in Texas Instruments' quality and innovation.
Whether you're designing the next generation of portable electronics or looking to improve the power efficiency of existing devices, the TPS62293DRVRG4 from Texas Instruments is a smart choice that offers a balance of efficiency, size, and reliability.