EN
  • EN
  • DE

TPS62303YZDR

Part No TPS62303YZDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.8V 0.5A SYNC 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DSBGA (2.3x1.3)
Win Source Part Number 1112398-TPS62303YZDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62303YZDR CAD Model

Description

Product Overview: TPS62303YZDR by Texas Instruments

The TPS62303YZDR is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, tailored for battery-powered applications. This advanced power solution is capable of delivering up to 3A of continuous output current with excellent load and line regulation. The TPS62303YZDR operates at a fixed frequency of 3MHz, allowing the use of small surface-mount inductors and capacitors, which minimizes the solution size and the overall footprint on the PCB.

Key Features

  • High Efficiency: The device offers high power efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.75V to 6V, making it versatile for various applications.
  • Power Save Mode: For improved efficiency at light loads, it features a Power Save Mode that reduces the switching frequency to maintain high efficiency over the entire load range.
  • Thermal and Over-current Protection: The TPS62303YZDR includes built-in thermal shutdown and over-current protection features to safeguard the device and the system under extreme conditions.
  • Small Package Size: The device is offered in a small 8-pin leadless package, which is ideal for space-constrained applications.

Applications

The TPS62303YZDR is suitable for a wide range of applications, particularly where high efficiency and compact size are required. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • Digital Cameras and Video Cameras
  • Handheld GPS Units

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS62303YZDR is no exception. It is designed to meet the stringent requirements of the industry, ensuring stable and reliable performance across a range of environmental conditions.

Support and Resources

For design support and technical resources, including datasheets, application notes, and design tools, customers can visit the Texas Instruments website. TI provides comprehensive support to assist designers in integrating the TPS62303YZDR into their projects.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess