EN
  • EN
  • DE
  • IT

TPS62360YZHT

Part No TPS62360YZHT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Processor Supply with I2C Compatible Interface and Remote Sense
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DCS-Control
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.77V (1V, 1.1V, 1.4V)
Output Voltage MAX 1.4V
Output Current 2.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-UFBGA, DSBGA
Manufacturer Package 16-DSBGA (2x2)
Win Source Part Number 1272916-TPS62360YZHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62360
Introduction Date May 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62360YZHT CAD Model

Description

The TPS62360YZHT is a highly efficient synchronous step-down DC-DC converter from Texas Instruments, designed to meet the power management requirements of battery-powered and low-power applications. This compact and versatile component is ideal for portable devices due to its small footprint and high energy efficiency.

Key Features

  • High Efficiency: The TPS62360YZHT offers an outstanding conversion efficiency of up to 96%, which is crucial for prolonging battery life in portable devices.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.77V to 1.4V, allowing it to cater to a variety of low-voltage applications.
  • Fast Transient Response: The device's excellent transient response ensures stable performance during rapid load changes, which is essential for maintaining the integrity of power-sensitive components.
  • Low Output Voltage Ripple: With its low output voltage ripple, the TPS62360YZHT ensures a clean and stable voltage supply, which is particularly important for RF and sensitive analog circuits.

Applications

The TPS62360YZHT is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • Digital Cameras and Video Recorders
  • Low-Power Handheld Devices

Technical Specifications

  • Package: 9-ball NanoFree™ chip scale package (CSP)
  • Input Voltage Range: 2.5V to 5.5V, accommodating a variety of battery technologies
  • Switching Frequency: 3 MHz fixed frequency operation allows the use of small external components
  • Load Current: Up to 3 A of output current to power demanding applications
  • Thermal Performance: Excellent thermal performance and a wide operating temperature range ensure reliability across different environments

For designers seeking a power solution that combines miniaturization with performance, the TPS62360YZHT from Texas Instruments stands out as an exemplary choice. Its advanced power management capabilities ensure that it is not only a practical choice but also a forward-thinking one for next-generation portable electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7411 $52.2330
70+ $1.4286 $100.0020
110+ $1.3840 $152.2400
150+ $1.3393 $200.8950
195+ $1.2947 $252.4665
260+ $1.1608 $301.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess