EN
  • EN
  • DE

TPS62601YFFR

Part No TPS62601YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.3V to 5.5V Synchronous Step Down Single-Out 1.8V 0.5A 6-Pin DSBGA T/R / IC REG BCK 1.8V 0.5A SYNC 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 500mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA
Win Source Part Number 034408-TPS62601YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS62601
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62601YFFR CAD Model

Description

The Texas Instruments TPS62601YFFR is a high-efficiency, low-power, synchronous step-down DC-DC converter that is designed to meet the rigorous power management requirements of modern portable and battery-powered devices. This compact and efficient power solution is ideal for applications in smartphones, tablets, wireless sensors, and other space-constrained devices.

Key Features

  • Output Voltage Range: The TPS62601YFFR provides a fixed output voltage of 1.2V, which is essential for stable operation of sensitive electronic components.
  • High Efficiency: With an efficiency of up to 90%, this converter ensures minimal power loss and maximizes battery life, making it an eco-friendly choice for energy-conscious designs.
  • Compact Design: The device comes in a tiny 6-pin leadless package (DSBGA), which requires minimal board space and is ideal for space-sensitive applications.
  • Load Capability: It can deliver up to 600mA of continuous output current, suitable for a wide range of applications.
  • Low Quiescent Current: The low quiescent current of the TPS62601YFFR helps to further extend battery life when in standby mode.
  • Input Voltage Range: The device operates from an input voltage range of 2.3V to 5.5V, accommodating a variety of power sources.

Advanced Features

  • Power Save Mode: For increased efficiency at light loads, the TPS62601YFFR includes a Power Save Mode, which reduces power consumption.
  • Fast Transient Response: The converter's fast transient response ensures stable performance during sudden changes in load, which is critical for maintaining the integrity of power-sensitive circuits.
  • Low Ripple Voltage: The design of the TPS62601YFFR ensures low output voltage ripple, thus providing a clean power supply that is vital for RF and sensitive analog circuits.

Applications

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Card and Modules
  • GPS Devices
  • Medical and Healthcare Devices

With its combination of high efficiency, small footprint, and robust performance features, the Texas Instruments TPS62601YFFR is an excellent power management choice for designers looking to optimize their portable and battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess