EN
  • EN
  • DE

TPS62615YFDT

Part No TPS62615YFDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 0.35A 6DSBGA / Conv DC-DC 2.3V to 5.5V Synchronous Step Down Single-Out 1.2V 0.35A 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 350mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA (1.30x.93)
Win Source Part Number 798078-TPS62615YFDT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62615
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62615YFDT CAD Model

Description

Product Overview: TPS62615YFDT by Texas Instruments

The TPS62615YFDT is a highly efficient, ultra-small, low-power step-down converter from Texas Instruments (TI) designed for mobile and battery-powered applications. This advanced power solution is part of TI's extensive portfolio of voltage regulators, catering to the growing demand for energy-efficient and compact designs in the electronics industry.

Key Features

  • High Efficiency: The TPS62615YFDT offers a high-efficiency synchronous step-down converter that operates at 6MHz fixed switching frequency, enabling the use of small inductors and capacitors to achieve a compact solution size.
  • Voltage Range: The input voltage range is from 2.3V to 5.5V, making it suitable for lithium-ion battery-powered devices, as well as 3.3V or 5V system rails.
  • Adjustable Output Voltage: The device supports an adjustable output voltage range from 0.6V to 3.3V, allowing flexibility across various applications.
  • Load Capability: It can deliver up to 600mA of continuous output current, which is ideal for portable electronics requiring a high power density.
  • Package: The TPS62615YFDT comes in a compact 6-pin leadless package measuring just 1.6mm x 1.6mm, with a 0.6mm pitch, which is perfect for space-constrained applications.
  • Power Save Mode: For increased efficiency at light loads, it features a Power Save Mode which helps extend battery life in portable devices.
  • Thermal Protection: The device includes over-temperature protection to safeguard the device and system during abnormal thermal conditions.

Applications

The TPS62615YFDT is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Receivers
  • Portable Media Players
  • Wearable Devices
  • IoT Devices

Conclusion

The Texas Instruments TPS62615YFDT is an excellent choice for designers looking to optimize power consumption and space in their portable and battery-powered devices. Its high efficiency, adjustable output voltage, and small form factor make it a highly adaptable solution for a wide range of applications. By integrating features such as Power Save Mode and thermal protection, TI ensures that the TPS62615YFDT not only meets but exceeds the performance and safety requirements of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1678 $52.0272
57+ $1.7788 $101.3916
88+ $1.7232 $151.6416
120+ $1.6676 $200.1120
156+ $1.6120 $251.4720
208+ $1.4452 $300.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess