EN
  • EN
  • DE
  • IT

TPS62701YZFT

Part No TPS62701YZFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 650MA 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Programmable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.3V
Maximum Output Voltage 3.09V
Output Current 650mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFBGA, DSBGA
Supplier Device Package 8-DSBGA
Family Part Number TPS62701
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707943-TPS62701YZFT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62701YZFT CAD Model

Description

The TPS62701YZFT is a highly efficient, ultra-low power, step-down converter from Texas Instruments, designed for battery-powered and energy-harvesting applications. This advanced power solution is optimized for use in a variety of devices that require long battery life and minimal power consumption, such as wearable technology, wireless sensors, and IoT devices.

Key Features

  • High Efficiency: The TPS62701YZFT boasts a high conversion efficiency, which is critical for prolonging battery life in portable devices. Its efficiency remains high over a wide load range, making it versatile for various applications.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current, this converter significantly reduces the amount of power drawn when in standby mode, further extending battery life.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the power requirements of the specific application it is used in.
  • Power Save Mode: It includes a power save mode that reduces power consumption at light loads, which is particularly beneficial for extending operational time in battery-powered devices.
  • Small Footprint: The TPS62701YZFT comes in a compact package, making it suitable for space-constrained applications.

Applications

This step-down converter is ideal for a range of applications, including but not limited to:

  • Smart Watches and Fitness Trackers
  • Wireless Earbuds and Hearing Aids
  • IoT Devices
  • Energy Harvesting Systems
  • Remote Sensors and Monitoring Systems

Technical Specifications

The TPS62701YZFT has several technical specifications that make it a robust choice for power management:

  • Input Voltage Range: 2.2V to 5.5V
  • Output Voltage Range: Adjustable
  • Switching Frequency: 1.2MHz (typical)
  • Package: Small 4x4 QFN
  • Temperature Range: -40°C to 85°C

In summary, the TPS62701YZFT from Texas Instruments is a top-tier power management solution that combines efficiency, flexibility, and a small footprint to meet the stringent demands of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1579 $51.7896
57+ $1.7706 $100.9242
88+ $1.7153 $150.9464
121+ $1.6600 $200.8600
156+ $1.6046 $250.3176
209+ $1.4386 $300.6674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess