EN
  • EN
  • DE

TPS62730DRYR

Part No TPS62730DRYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DCDC CONV STP-DN SYNC LP 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Bluetooth (BLT)
Voltage - Input 1.9 V to 3.9 V
Number of Outputs 1
Output Voltage 2.1V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 034414-TPS62730DRYR
Family Name TPS62730
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62730DRYR CAD Model

Description

TPS62730DRYR Step-Down Converter by Texas Instruments

The TPS62730DRYR is a high-efficiency, low-power step-down converter from Texas Instruments, designed to extend battery life in portable devices. This advanced power solution is ideal for energy-sensitive applications due to its exceptional power conservation capabilities and small form factor.

Operating at a voltage range of 2.2V to 5.5V, the TPS62730DRYR is versatile and can accommodate a wide array of battery technologies and configurations. It is particularly well-suited for single-cell, multi-cell alkaline, NiMH, NiCd, or single-cell Li-ion and Li-polymer batteries, making it a flexible option for designers.

The device boasts a high efficiency of up to 95%, achieved through its innovative DCS-Control™ topology. This feature allows for a seamless transition between step-down and power-save modes, ensuring optimal power management across varying load conditions. The TPS62730DRYR also includes a bypass mode, which provides a direct connection from the input to the output to further conserve power when the load is light.

With a low quiescent current of typically 360 nA during operation and 10 nA in shutdown mode, the TPS62730DRYR ensures minimal drain on the battery, thus prolonging device runtime. It also supports a maximum output current of 200 mA, which is sufficient for a multitude of low-power applications.

The TPS62730DRYR is available in a compact 2.00 mm x 2.00 mm VSON package, which is ideal for space-constrained applications. Additionally, it is designed with a fixed output voltage version and an adjustable version, providing designers with the flexibility to select the most suitable option for their specific requirements.

Key features such as over-temperature protection, output voltage supervision, and under-voltage lockout ensure the TPS62730DRYR operates reliably and safely under all conditions. This makes the TPS62730DRYR a robust and dependable choice for powering the next generation of portable electronics.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4827 $50.6835
225+ $0.4522 $101.7450
345+ $0.4369 $150.7305
495+ $0.4064 $201.1680
640+ $0.3911 $250.3040
800+ $0.3758 $300.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess