The TPS62730DRYT, from the reputable Texas Instruments, is a high-efficiency step-down converter designed for battery-powered applications. This advanced power solution is specifically engineered to extend battery life by providing a low-power, adjustable output voltage.
Key Features
- High Efficiency: The device boasts a high efficiency over a wide load current range, making it ideal for portable electronics where battery life is critical.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.9V to 3.3V, allowing flexibility to power a variety of low-power circuits and systems.
- Low Quiescent Current: With an ultra-low quiescent current of 360nA, the TPS62730DRYT significantly reduces power consumption when in standby mode.
- Power Save Mode: The integrated power save mode ensures high efficiency at light loads, further conserving energy when the system is not in full operation.
- Small Package Size: Housed in a tiny 6-pin SON package, this device is perfect for space-constrained applications.
Applications
The TPS62730DRYT is suitable for a variety of applications, including but not limited to:
- Smartphones and Tablets
- Wireless Sensors and Sensor Networks
- Energy Harvesting Systems
- Wearable Devices
- Medical Devices
Technical Specifications
Parameter
Value
Input Voltage Range
2.2V to 5.5V
Output Voltage Range
1.9V to 3.3V (adjustable)
Quiescent Current
360nA
Package
6-pin SON
Operating Temperature Range
-40°C to 85°C
With its combination of high efficiency, flexibility, and low power consumption, the TPS62730DRYT from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in portable and battery-powered devices.