EN
  • EN
  • DE

TPS62807YKAR

Part No TPS62807YKAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS62807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS62807YKARDKR, 296-TPS62807YKARCT, 296-TPS62807YKARTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852441-TPS62807YKAR
Ultra Librarian 3D Model Ultra Librarian TPS62807YKAR CAD Model

Description

The TPS62807YKAR is a highly efficient, synchronous step-down converter from Texas Instruments, designed to provide a compact and energy-efficient power solution for a wide range of applications. This device is part of the TPS6280x family, which is known for its exceptional performance in terms of power conversion and regulation.

Key Features

  • High Efficiency: The TPS62807YKAR offers a high efficiency that can reach up to 95%, reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range, allowing for versatile use in various applications that require different voltage levels.
  • Low Quiescent Current: With an ultra-low quiescent current, the TPS62807YKAR is ideal for battery-powered devices, extending their operational lifespan.
  • Small Package Size: Enclosed in a compact 2x2mm QFN package, the product is designed to save space on the PCB, making it suitable for space-constrained applications.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.4V to 5.5V, accommodating a variety of power sources.

Applications

Due to its versatile features, the TPS62807YKAR is an excellent choice for powering a diverse array of electronic devices, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Networking Equipment
  • Internet of Things (IoT) Devices

Reliability and Performance

As with all Texas Instruments products, the TPS62807YKAR is built with reliability in mind. It includes features such as over-temperature protection and under-voltage lockout, ensuring stable operation under various conditions. The device's high switching frequency also allows for the use of small external components, reducing noise and further minimizing the footprint on the PCB.

Conclusion

The TPS62807YKAR from Texas Instruments stands out as a high-performance, efficient, and versatile power solution. Its compact size, combined with its robust feature set, makes it an ideal choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0513 $52.5650
120+ $0.8626 $103.5120
180+ $0.8356 $150.4080
250+ $0.8087 $202.1750
320+ $0.7817 $250.1440
430+ $0.7009 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess