EN
  • EN
  • DE

LM73606QRNPTQ1

Part No LM73606QRNPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 30WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 30-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 30-WFQFN Exposed Pad
Case / Package 30-WQFN (6x4)
Family Name LM73606
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47933-6, 296-47933-2, 296-47933-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923296-LM73606QRNPTQ1
Ultra Librarian 3D Model Ultra Librarian LM73606QRNPTQ1 CAD Model

Description

Product Overview: LM73606QRNPTQ1 from Texas Instruments

The LM73606QRNPTQ1 is a robust, automotive-grade synchronous buck converter designed by Texas Instruments (TI) to deliver exceptional performance and reliability for a wide range of applications. This device is specifically engineered to meet the rigorous demands of the automotive industry, offering a compact and energy-efficient solution for power conversion challenges in modern vehicles.

Key Features:

  • High-Performance Regulation: The LM73606QRNPTQ1 provides an adjustable output voltage range from 1V to 38V, which can support a variety of loads and applications. Its ability to deliver up to 6A of continuous current makes it suitable for powering complex automotive subsystems.
  • Wide Input Voltage Range: This converter operates effectively with an input voltage range of 3.5V to 36V, accommodating the fluctuations commonly found in automotive power systems, including cold-crank and load-dump scenarios.
  • Thermal Management: Enhanced thermal performance is achieved through a low RDS(on) integrated high-side and low-side MOSFETs, which minimize power loss and improve efficiency.
  • Robust Protection Features: The device includes a suite of safety features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • EMI Compliance: Designed to meet CISPR 25 Class 5 radiated emissions standards, the LM73606QRNPTQ1 helps maintain the integrity of radio and communication equipment within the vehicle.

Applications:

With its durable design and versatile capabilities, the LM73606QRNPTQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other power-sensitive automotive subsystems. Its capacity to handle a broad range of power requirements makes it an excellent choice for designers looking to create efficient, reliable, and compact power supply solutions.

Quality and Reliability:

As with all Texas Instruments products, quality and reliability are at the forefront. The LM73606QRNPTQ1 is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications. Additionally, it is provided in a wettable flank QFN package, which facilitates the use of automated optical inspection (AOI) techniques to ensure solder joint quality during manufacturing.

Overall, the LM73606QRNPTQ1 from Texas Instruments stands out as a high-performance, reliable, and efficient solution for automotive power conversion, capable of withstanding the harsh conditions of the automotive environment while maintaining a high level of performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8359 $59.0154
13+ $8.0705 $104.9165
20+ $7.8183 $156.3660
27+ $7.5661 $204.2847
35+ $7.3139 $255.9865
46+ $6.5573 $301.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess