EN
  • EN
  • DE

TPS62821DLCT

Part No TPS62821DLCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8VSON-HR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VFDFN
Case / Package 8-VSON-HR (2x1.5)
Family Name TPS62821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48383-6, 296-48383-2, 296-48383-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900887-TPS62821DLCT
Ultra Librarian 3D Model Ultra Librarian TPS62821DLCT CAD Model

Description

Introducing the TPS62821DLCT from Texas Instruments

The TPS62821DLCT is a highly efficient, synchronous step-down converter, designed by Texas Instruments to cater to the demanding power requirements of modern electronic devices. This advanced power solution is engineered to provide a compact, flexible, and reliable power management system for a wide range of applications.

Key Features

  • High Efficiency: With its state-of-the-art design, the TPS62821DLCT offers a high efficiency that minimizes power loss and improves overall system performance. This makes it an ideal choice for battery-powered applications where energy conservation is critical.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.4V to 5.5V, allowing it to operate with various power sources and ensuring compatibility with different system architectures.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be tuned from 0.6V to VIN, giving designers the flexibility to meet the specific voltage requirements of their system.
  • Compact Size: The converter comes in a small 2x3 mm² VSON package, making it an excellent choice for space-constrained applications.
  • Thermal Performance: The TPS62821DLCT is designed with excellent thermal performance in mind, ensuring the device operates within its temperature range even under full load conditions.

Applications

The versatility of the TPS62821DLCT makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Power supply modules
  • Wearable technology
  • Internet of Things (IoT) devices

Reliability and Support

As with all Texas Instruments products, the TPS62821DLCT is backed by a robust support infrastructure, providing designers with comprehensive technical documentation, development tools, and evaluation modules. This ensures a smooth design-in process and helps to speed up the time to market for your products.

In summary, the TPS62821DLCT from Texas Instruments stands out as a highly efficient, flexible, and reliable power management solution that is designed to meet the needs of today's and tomorrow's electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8324 $54.1060
150+ $0.6830 $102.4500
230+ $0.6616 $152.1680
315+ $0.6403 $201.6945
405+ $0.6189 $250.6545
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401,090 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess